The CJ78M05 is a three-terminal positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It's a widely used linear regulator that provides a stable 5V output voltage for a variety of electronic circuits.
Applications
- Power Supplies: Used as a fixed voltage regulator in linear power supplies.
- Microcontroller Power: Provides a stable 5V supply for microcontrollers and other digital logic circuits.
- Instrumentation: Employed in test and measurement equipment for reliable power.
- General Purpose Regulation: Used in various electronic circuits where a stable 5V supply is required.
Features
- Fixed 5V Output: Provides a stable and regulated 5V output voltage.
- Overload Protection: Includes internal current limiting and thermal shutdown protection.
- Short-Circuit Protection: Protects the regulator and the connected circuit from short-circuit conditions.
- Three-Terminal Package: Simple to use with only three pins: input, output, and ground.
Benefits
- Stable Voltage: Ensures a consistent 5V supply for reliable operation of electronic circuits.
- Overload Protection: Prevents damage to the regulator and connected circuits from excessive current draw.
- Simplified Design: Easy to implement with minimal external components.
- Cost-Effective: An economical solution for voltage regulation needs.
Additional Details
The CJ78M05 typically has an input voltage range of 7V to 25V and can provide an output current of up to 500mA. It is commonly available in a TO-252 or TO-220 package. For specific details on voltage regulation accuracy, ripple rejection, and thermal resistance, it is recommended to refer to the official datasheet.