EN
  • EN
  • DE

DR-20-4SC-F0R

Part No DR-20-4SC-F0R
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN RCPT HSG 20POS 2.54MM / 20 Rectangular Connectors - Housings Receptacle 0.100" (2.54mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr JAE Electronics
Series DR
Package Tray
Product Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 20
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing -
Mounting Type Panel Mount
Contact Termination Crimp
Fastening Type -
Color -
Features -
Note Contacts Not Included
Base Product Number DR-20-4S
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4030
California Prop 65 Warning Information
Win Source Part Number 1363668-DR-20-4SC-F0R
Ultra Librarian 3D Model Ultra Librarian DR-20-4SC-F0R CAD Model

Description

The 1363668-DR-20-4SC-F0R is a rectangular connector housing manufactured by JAE Electronics.

  • Mounting Type: Panel Mount
  • Connector Type: Receptacle
  • Number of Positions: 20
  • Number of Rows: 2
  • Contact Termination: Crimp
  • Pitch: 0.100" (2.54mm)
  • Series: DR
  • Contacts Included: No
  • California Prop 65: Warning
  • Packaging: Tray
  • HTSUS Code: 8536.69.4030
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2989 $52.7824
37+ $2.7068 $100.1516
58+ $2.6222 $152.0876
79+ $2.5376 $200.4704
102+ $2.4530 $250.2060
137+ $2.1993 $301.3041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess