EN
  • EN
  • DE

DR-12-2PC-F0

Part No DR-12-2PC-F0
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN PLUG HSG 12POS 2.54MM / 12 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer JAE Electronics
Packaging Tray
Connector Type Plug
Contact Type Male Pin
Number of Positions 12
Pitch 0.100" (2.54mm)
Number of Rows 2
Mounting Panel Mount
Contact Termination Crimp
Color Black
Note Contacts Not Included
Base Product Number DR-12-2P
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4030
Other Part Number DR122PCF0,-DR-12-2PC-F0,670-2176
Standard Package 1,000
Win Source Part Number 1332898-DR-12-2PC-F0
Ultra Librarian 3D Model Ultra Librarian DR-12-2PC-F0 CAD Model

Description

The JAE Electronics 1332898-DR-12-2PC-F0 is a rectangular connector housing with a plug connector type.

  • Type: Connector Housing
  • Connector Type: Plug
  • Positions: 12
  • Contact Type: Male Pin
  • Mounting Style: Panel Mount
  • Pitch: 0.100" (2.54mm)
  • Color: Black
  • Contact Termination: Crimp
  • Contacts Included: No
  • RoHS Compliant: Yes
  • Standard Package: 1,000

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5671

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess