EN
  • EN
  • DE

DA-15SF-N

Part No DA-15SF-N
Manufacturer JAE Electronics
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 15POS PNL MNT / 15 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr JAE Electronics
Series -
Package -
Product Status Active
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 2
Mounting Type Panel Mount
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness -
Ingress Protection -
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing -
Features Shielded
Voltage Rating -
Color Black
Contact Form Stamped
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Wire Gauge 20 AWG
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Base Product Number DA-15SF
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1365175-DA-15SF-N
Ultra Librarian 3D Model Ultra Librarian DA-15SF-N CAD Model

Description

The DA-15SF-N is a D-Sub connector assembly from JAE Electronics.

  • Connector Type: Receptacle
  • Gender: Female
  • Number of Positions: 15
  • Number of Rows: 2
  • Mounting Type: Panel Mount
  • Current Rating: 5A
  • Contact Material: Copper Alloy
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Shielded: Yes
  • Flammability Rating: UL94 V-0
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

Phoenix Contact
CONN D-SUB PLUG 9POS TERM BLK
Need more? Email Us
Amphenol
D-SUB
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 51POS R/A SLDR / 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 15POS VERT SLDR / 15 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $1.7205
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.5884
Amphenol
CONN D-SUB HD RCPT 15P R/A SLDR / 15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Lowest to $1.8346

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7577 $52.6078
33+ $3.0832 $101.7456
51+ $2.9869 $152.3319
70+ $2.8905 $202.3350
90+ $2.7942 $251.4780
120+ $2.5051 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess