EN
  • EN
  • DE

AA21-P042VA1-R8000

Part No AA21-P042VA1-R8000
Manufacturer JAE Electronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JAE Electronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816388-AA21-P042VA1-R8000
Ultra Librarian 3D Model Ultra Librarian AA21-P042VA1-R8000 CAD Model

Description

The AA21-P042VA1-R8000 is a connector manufactured by JAE Electronics. This connector is part of the AA21 series and is designed for robust and reliable connections in various applications.

Applications:

  • Industrial Equipment: Used for connecting various components within industrial machinery and control systems.
  • Automotive Systems: Employed in automotive electronics for secure and vibration-resistant connections.
  • Communication Devices: Suitable for telecommunication equipment where reliable data transmission is critical.
  • Medical Devices: Utilized in medical equipment requiring high-reliability connectors.
  • Aerospace Applications: Applied in certain aerospace systems where robust and dependable connections are necessary.

Features:

  • High Pin Count: This connector features a 42-pin configuration, allowing for a multitude of connections in a compact design.
  • Polarization: Incorporates a polarization mechanism to prevent incorrect mating, ensuring proper alignment and connection integrity.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating efficient and automated manufacturing processes.
  • Compact Design: The connector's compact size makes it suitable for applications with limited space.
  • Robust Construction: Constructed with durable materials to withstand harsh environmental conditions and mechanical stress.

Benefits:

  • Reliable Connection: Ensures a stable and secure connection, minimizing the risk of signal interruption or data loss.
  • Ease of Assembly: Designed for efficient surface mount assembly, reducing manufacturing time and costs.
  • Space Saving: Its compact design allows for integration into space-constrained applications.
  • Error Prevention: Polarization features prevent mismating, reducing the potential for damage and downtime.
  • Durability: Robust construction ensures long-term performance and reliability in demanding environments.

The AA21-P042VA1-R8000 is a critical component in systems requiring a high-density, reliable, and durable connector. Its design and construction make it suitable for a wide range of applications where connectivity is paramount. The connector is designed for automated assembly processes.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess