Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tube
Mounting Style Through Hole
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 250V
Load Current 170mA
On-State Resistance (Maximum) 15 Ohms
Termination Style PC Pin
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194992-LAA127L
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAA127L CAD Model

Description

The IXYS electronic component is a relay with an SPST-NO (1 Form A) x 2 circuit.

  • Supply and Demand Status: The supply and demand status of this component is balanced.
  • Manufacturer: The manufacturer of this component is IXYS, and the Win Source Part Number is 1194992-LAA127L.
  • Load Current: It has a load current of 170mA and an on-state resistance (maximum) of 15 ohms.
  • Load Voltage: The load voltage of this component is 0V ~ 250V.

You May Also Be Interested in

IXYS
RELAY OPTO 200MA SPST-NC 6-DIP
Lowest to $7.4068
ECAD model for LCB127
Infineon Technologies
1 Form A Photo Darlington Telecomswitch
Need more? Email Us
ECAD model for LH1539AAC
Vishay
RELAY SSR SPST 250V 300MA 6SMD
Lowest to $1.7657
ECAD model for LH1518AAB
Vishay
SMD-6 SSR 1 FORM B 3750 VRMS
Lowest to $5.0214
ECAD model for LH1501BAB
NEC
Relay SSR 50mA 1.4V DC-IN 2.5A 60V AC/DC-OUT 6-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS710B-1A-A
Vishay
SMD-6 SSR 1 FORM A
Lowest to $3.2286
ECAD model for LH1540AABTR
Vishay
LSOP-8 SSR 1 FORM A CTR>33%
Need more? Email Us
ECAD model for LH1529FP
Panasonic
SSR RELAY SPST-NO 700MA 0-400V
Lowest to $7.8446
ECAD model for AQZ104
Infineon Technologies
Need more? Email Us
ECAD model for LH1541AAB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0620 $56.4960
20+ $5.7945 $115.8900
30+ $5.6134 $168.4020
42+ $5.4324 $228.1608
54+ $5.2513 $283.5702
72+ $4.7080 $338.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention