EN
  • EN
  • DE

IX4425N

Part No IX4425N
Manufacturer IXYS
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr IXYS Integrated Circuits Division
Package Tube
Product Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 30V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 18ns, 18ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CLA398
Standard Package 100
Win Source Part Number 1214502-IX4425N
Ultra Librarian 3D Model Ultra Librarian IX4425N CAD Model

Description

This electronic component is an integrated circuit (IC) manufactured by IXYS Integrated Circuits Division with the Win Source Part Number 1214502-IX4425N.

  • Category: PMIC - Gate Drivers
  • Drivers: Two Independent
  • Gate Type: N-Channel, P-Channel MOSFET
  • Voltage Supply: 4.5V ~ 30V
  • Status: Obsolete
  • Operating Temperature: -55°C ~ 150°C (TJ)

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess