EN
  • EN
  • DE

DSEK60-02

Part No DSEK60-02
Manufacturer IXYS
Catalog END - OF - LIFE
Description Common Cathode Fast Recovery Epitaxial Diode (FRED)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 1169828-DSEK60-02
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSEK60-02 CAD Model

Description

The DSEK60-02 is a fast recovery epitaxial diode (FRED) manufactured by IXYS. This diode is designed for high-speed switching applications and offers low reverse recovery charge, contributing to improved efficiency and reduced switching losses in power electronic circuits.

Applications

  • Switch Mode Power Supplies (SMPS): Used in the rectification stage to convert AC voltage to DC voltage efficiently.
  • Uninterruptible Power Supplies (UPS): Employed in the power conversion and backup power circuitry.
  • Welding Equipment: Used in the power inverter section to provide high-frequency switching.
  • Power Factor Correction (PFC) Circuits: Helps improve the power factor by reducing harmonic distortion.
  • Motor Drives: Utilized in the inverter stage to control the speed and torque of electric motors.

Features

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and enhances overall performance.
  • High Surge Current Capability: Provides robustness against transient current spikes.
  • Soft Recovery Characteristics: Reduces voltage overshoot and EMI generation.
  • High Operating Frequency: Suitable for high-frequency switching applications.

Benefits

  • Improved Efficiency: Fast recovery characteristics minimize switching losses, resulting in higher overall efficiency of the power electronic system.
  • Reduced EMI: Soft recovery behavior reduces voltage overshoot and minimizes electromagnetic interference.
  • Enhanced Reliability: High surge current capability provides robustness against transient events, ensuring reliable operation.
  • Lower Power Dissipation: Low forward voltage drop minimizes power dissipation, reducing heat generation and improving thermal management.
  • Compact Design: Enables the design of smaller and more compact power electronic systems.

Technical Specifications (Typical)

  • Repetitive Peak Reverse Voltage (VRRM): 200V
  • Average Forward Current (IF(AV)): 60A
  • Forward Voltage (VF): Typically 0.95V at IF = 30A
  • Reverse Recovery Time (trr): Typically 35ns
  • Operating Junction Temperature (Tj): -55°C to +150°C

The DSEK60-02 offers a combination of fast recovery characteristics, low forward voltage drop, and high surge current capability, making it suitable for a wide range of high-speed switching applications in power electronics. Its robust design and soft recovery behavior ensure reliable operation and reduced EMI, contributing to improved system performance.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6230 $60.3290
54+ $2.1518 $116.1972
84+ $2.0848 $175.1232
115+ $2.0178 $232.0470
149+ $1.9508 $290.6692
199+ $1.7487 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess