Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series CPC, OptoMOS
Packaging Reel package
Circuit SPST-NO (1 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 30 Ohm
Load Current 120mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 350 V
Mounting SMD
Termination Style Gull Wing
Package 4-SMD (0.300", 7.62mm)
Manufacturer Package 4-SOP
Relay Type Relay
Win Source Part Number 771729-CPC1330GRTR
Popularity Medium
Supply and Demand Status Balance
Family Name CPC1330
Introduction Date November 06, 2007
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CPC1330GRTR CAD Model

Description

The IXYS Integrated Circuits Division CPC1330GRTR is a part of the CPC OptoMOS series and is a reliable and durable option for your electronic relay needs. With a medium popularity and balanced supply and demand status, this relay is a great choice for a variety of applications.

  • Estimated EOL Date: 2024
  • Alternative Parts: TLP227G(TP1,F), TLP227G(LF1,F), TLP222G(TP1,F), TLP227GA(TP1,F)
  • Load Current: 120mA
  • Voltage Load: 0 ~ 350 V
  • Category: Relays
  • Package: 4-SMD (0.300", 7.62mm)
  • Termination Style: Gull wing

You May Also Be Interested in

IXYS
SINGLE POLE OptoMOS Relay | SSR RELAY SPST-NO 170MA 0-250V
Lowest to $3.3491
ECAD model for LCA127L
IXYS
Dual Single-Pole OptoMOS Relay Normally Open & Normally Closed | SSR RELAY SPST-NO/NC 1A 0-60V
Lowest to $12.4431
ECAD model for LBA710STR
Toshiba Semiconductor and Storage
Measurement Instruments
Need more? Email Us
ECAD model for TLP3118
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120STR
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Lowest to $16.2455
ECAD model for CXE240A5
Panasonic
SSR RELAY SPST-NO 600MA 0-600V
Need more? Email Us
ECAD model for AQH1213AZ
ON Semiconductor
PHOTOVOLTAIC SOLID-STATE RELAY OPTOCOUPLERS | SSR RELAY SPST-NO 140MA 0-400V
Need more? Email Us
ECAD model for HSR412
IXYS
DUAL POLE OptoMOS Relay | SSR RELAY SPST-NO 200MA 0-250V
Lowest to $6.8930
ECAD model for LAA127S
Panasonic
SSR RELAY SPST-NO 900MA 0-600V
Need more? Email Us
ECAD model for AQH2223AZ

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2333 $58.0658
62+ $1.8324 $113.6088
95+ $1.7752 $168.6440
131+ $1.7180 $225.0580
169+ $1.6607 $280.6583
226+ $1.4889 $336.4914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,279 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention