EN
  • EN
  • DE

TST06RE01T

Part No TST06RE01T
Manufacturer ITT Cannon, LLC
Catalog Rectangular Connectors
Description CONN HEADER R/A 6POS 5.08MM / Connector Header Through Hole, Right Angle 6 position 0.200" (5.08mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr ITT Cannon, LLC
Series Trident Slimline
Package Bulk
Connector Type Receptacle
Contact Type Male Pin
Pitch - Mating 0.200" (5.08mm)
Number of Positions 6
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Latch Holder
Contact Length - Post 0.157" (4.00mm)
Insulation Height 0.386" (9.80mm)
Contact Shape Circular
Contact Finish - Mating Tin
Insulation Material Polyamide (PA) , Nylon
Features Mounting Flange
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 10A
Voltage Rating 250V
Base Product Number TST06
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1339170-TST06RE01T
Ultra Librarian 3D Model Ultra Librarian TST06RE01T CAD Model

Description

The Trident Slimline 1339170-TST06RE01T is a 6-position male pin header connector with mounting flange manufactured by ITT Cannon, LLC.

  • Positions: 6
  • Connector Type: Header, Male Pin
  • Mounting Style: Board-to-Cable/Wire
  • Pitch: 0.200" (5.08mm)
  • Shrouding: Shrouded-4 Wall
  • Contact Finish: Tin
  • Insulation Material: Polyamide (PA), Nylon
  • Operating Temperature: -40°C to 105°C

You May Also Be Interested in

CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess