The PIP-2250 is a robust industrial connector manufactured by ITT Cannon, LLC, designed for demanding applications requiring reliable and secure connectivity. This connector is part of ITT Cannon's broader range of interconnect solutions, known for their durability and performance in harsh environments. The PIP-2250 is engineered to provide a stable connection, ensuring signal integrity and power delivery in critical systems.
Applications:
- Industrial Automation: Used in robotic systems, control panels, and automated machinery to facilitate data and power transmission.
- Military and Aerospace: Employed in communication systems, avionics, and ground support equipment due to its rugged construction and reliability.
- Transportation: Found in railway signaling systems, automotive testing equipment, and vehicle control systems.
- Medical Equipment: Integrated into diagnostic imaging devices, patient monitoring systems, and surgical equipment where a secure connection is essential.
- Oil and Gas: Utilized in offshore drilling platforms, pipeline monitoring systems, and refining equipment due to its resistance to harsh environmental conditions.
Features:
- Durable Construction: Manufactured using high-quality materials to withstand vibration, shock, and extreme temperatures.
- Secure Locking Mechanism: Features a robust locking mechanism to prevent accidental disconnection, ensuring continuous operation.
- Environmental Sealing: Provides IP67 or higher protection against dust and water ingress, making it suitable for outdoor and harsh environments.
- High Contact Density: Offers a high number of contacts within a compact size, allowing for efficient signal and power distribution.
- EMI/RFI Shielding: Incorporates shielding to minimize electromagnetic and radio frequency interference, ensuring signal integrity.
Benefits:
- Enhanced Reliability: Minimizes downtime and maintenance costs due to its robust design and resistance to environmental factors.
- Improved Performance: Ensures stable and consistent signal and power delivery, leading to optimized system performance.
- Increased Safety: Prevents accidental disconnections and signal disruptions, enhancing the safety of critical systems.
- Reduced Maintenance: Designed for long-term reliability, reducing the need for frequent maintenance and replacements.
- Cost-Effectiveness: Offers a long lifespan and minimal downtime, providing a cost-effective interconnect solution over the product's life cycle.
The PIP-2250 connector typically features a metal shell, providing enhanced durability and shielding. It is available in various configurations, including different contact arrangements and mounting options, to accommodate diverse application requirements. The connector is designed for easy installation and maintenance, with features such as clearly marked pin assignments and accessible locking mechanisms. ITT Cannon's PIP-2250 is a trusted choice for applications where reliability, durability, and performance are paramount.