The IS61LV6416-10B is a high-speed, low-power CMOS Static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). It is organized as 64K words by 16 bits. This SRAM is designed for applications requiring fast access times and low power consumption, such as cache memory, buffer memory, and data storage in portable and embedded systems.
Applications
- Cache memory in microprocessors and DSPs.
- Buffer memory in networking equipment.
- Data storage in portable devices like PDAs and digital cameras.
- Embedded systems requiring fast and reliable memory.
- Industrial control systems for data logging and storage.
Features
- High-speed access time: 10ns access time ensures quick data retrieval.
- Low power consumption: CMOS technology for minimal power usage.
- Single 3.3V power supply: Simplifies power supply design.
- Fully static operation: No clock or refresh required, reducing system complexity.
- Tri-state outputs: Allows for easy memory expansion and bus sharing.
- Data retention voltage: Ensures data integrity even at low voltages.
- Available in various packages: Including SOJ and TSOP packages.
- Operating temperature: Industrial temperature range available for harsh environments.
Benefits
- Improved system performance: Fast access time reduces latency.
- Extended battery life: Low power consumption is ideal for portable devices.
- Simplified system design: Fully static operation simplifies memory control.
- Increased reliability: Robust design ensures data integrity.
- Cost-effective solution: Provides high performance at a competitive price.
Additional Details
The IS61LV6416-10B utilizes advanced CMOS technology to achieve high-speed performance and low power consumption. Its fully static operation eliminates the need for external clocks or refresh cycles, simplifying system integration and reducing overall system complexity. The SRAM is available in various package options, catering to diverse application requirements. The device also features tri-state outputs, which allow for easy memory expansion and seamless integration into bus-oriented architectures. Its wide operating temperature range ensures reliable performance in diverse environmental conditions. The IS61LV6416-10B is designed for reliable data storage and retrieval, making it a suitable choice for applications requiring high performance and low power consumption. This SRAM provides an efficient and dependable memory solution for a wide range of electronic devices and systems.