EN
  • EN
  • DE

IS43LR32400E-BL

Part No IS43LR32400E-BL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog DDR
Description LPDDR 1Mx32Bitsx4Banks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943365-IS43LR32400E-BL
Series *
Ultra Librarian 3D Model Ultra Librarian IS43LR32400E-BL CAD Model

Description

The IS43LR32400E-BL is a low-power DDR3L SDRAM (Double Data Rate Three Low Voltage Synchronous Dynamic Random-Access Memory) chip manufactured by ISSI (Integrated Silicon Solution Inc.). This memory module is designed for applications requiring high bandwidth, low latency, and, crucially, reduced power consumption. This makes it ideal for portable devices, embedded systems, and other power-sensitive applications. It has a density of 128M x 16 bits organized as 8 banks x 1M x 16 bits and adheres to JEDEC standards ensuring compatibility.

Applications:

  • Mobile Devices: Smartphones, tablets, and laptops where low power consumption is critical.
  • Embedded Systems: Industrial control systems, networking devices, and IoT devices where power efficiency is paramount.
  • Networking Equipment: Routers, switches, and other networking devices where high speed and low power are needed.
  • Industrial Automation: PLCs (Programmable Logic Controllers) and other industrial devices.
  • Thin Clients: Desktop virtualization environments where power savings are important.

Features:

  • DDR3L Technology: Lower voltage operation (1.35V) compared to standard DDR3, resulting in reduced power consumption.
  • 512Mb Density (32M x 16 Organization): Offers a balance between capacity and bandwidth.
  • High Speed: Delivers fast access times and high data throughput.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility.
  • 8 Internal Banks: Allows for concurrent memory operations, improving performance.
  • Lead-Free and Halogen-Free: Environmentally friendly design.

Benefits:

  • Extended Battery Life: Lower power consumption extends battery life in portable devices.
  • Reduced System Heat: Lower voltage operation reduces heat generation.
  • Increased System Performance: High bandwidth enables faster data transfer and processing.
  • Improved Responsiveness: Low latency reduces delays and enhances user experience.
  • Wide Compatibility: JEDEC standard compliance ensures compatibility with various systems.

Additional Details:

The IS43LR32400E-BL requires a 1.35V power supply. Proper PCB layout and termination are crucial for signal integrity and stability. It is typically packaged in a FBGA (Fine-pitch Ball Grid Array) package. Consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and layout recommendations. Decoupling capacitors should be placed close to the power pins to minimize noise. The operating temperature range is an important consideration for the intended application environment.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess