EN
  • EN
  • DE

IS43DR16640A-25EBL

Part No IS43DR16640A-25EBL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog DDR
Description DDR2-800 64MX16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942125-IS43DR16640A-25EBL
Series *
Ultra Librarian 3D Model Ultra Librarian IS43DR16640A-25EBL CAD Model

Description

The IS43DR16640A-25EBL is a high-speed Double Data Rate (DDR) SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ISSI (Integrated Silicon Solution Inc.). This memory module is designed for applications requiring high bandwidth and low latency, such as graphics cards, high-performance computing, and networking equipment. It provides a significant performance boost over earlier memory technologies like SDR SDRAM, enabling faster data transfer rates and improved system responsiveness. This particular chip has a density of 64M x 16 bits, organized as 4 banks x 1M x 16 bits, offering a balance between capacity and speed.

Applications:

  • Graphics Cards: Used as the main memory for storing textures, framebuffers, and other graphical data.
  • High-Performance Computing: Employed in servers and workstations for fast data access and processing.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for buffering and packet processing.
  • Embedded Systems: Found in applications such as industrial control systems and medical devices where high-speed memory is required.
  • Gaming Consoles: Acts as the main memory for storing game assets and executing game code.

Features:

  • DDR Technology: Doubles the data transfer rate compared to SDR SDRAM.
  • 64M x 16 Organization: Provides a balance between capacity and bandwidth.
  • High Speed: Offers fast access times and high data throughput.
  • Low Power Consumption: Designed for efficient power usage.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility.
  • Double Data Rate Interface: Transfers data on both rising and falling edges of the clock signal.

Benefits:

  • Increased System Performance: High bandwidth enables faster data transfer and processing.
  • Improved Responsiveness: Low latency reduces delays and enhances user experience.
  • Enhanced Graphics Capabilities: Supports smooth and detailed graphics rendering.
  • Efficient Power Usage: Low power consumption extends battery life in portable devices.
  • Wide Compatibility: JEDEC standard compliance ensures compatibility with various systems.

Additional Details:

The IS43DR16640A-25EBL requires a specific operating voltage and proper termination to ensure signal integrity. It is typically packaged in a TSOP (Thin Small Outline Package) or similar surface-mount package. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and layout recommendations. Proper decoupling and grounding techniques are essential for optimal performance and stability. The operating temperature range is also a critical parameter to consider for the intended application environment.

You May Also Be Interested in

SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess