EN
  • EN
  • DE

IS31FL3235A-QFLS2-TR

Part No IS31FL3235A-QFLS2-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 28CH 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 28
Voltage - Supply (Min) 2.7V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 38mA
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (4x4)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802772-IS31FL3235A-QFLS2-TR
Ultra Librarian 3D Model Ultra Librarian IS31FL3235A-QFLS2-TR CAD Model

Description

The IS31FL3235A-QFLS2-TR is a highly integrated LED driver from ISSI (Integrated Silicon Solution Inc.). It is designed for driving multiple LEDs with independent brightness control, making it suitable for a wide range of display and lighting applications. This driver features a PWM (Pulse Width Modulation) interface for precise dimming control and includes built-in protection features for enhanced reliability.

Applications:

  • RGB backlighting: Ideal for backlighting LCD displays in smartphones, tablets, and other portable devices.
  • Decorative lighting: Used in ambient lighting, indicator lights, and decorative LED displays.
  • Automotive lighting: Suitable for automotive interior lighting, such as dashboard illumination and accent lighting.
  • Gaming peripherals: Employed in keyboards, mice, and other gaming accessories for customizable LED lighting effects.
  • General LED lighting: Can be used in various LED lighting applications requiring precise brightness control.

Features:

  • Multiple LED channels: Drives multiple LEDs with independent current control.
  • PWM dimming: Provides precise brightness control with PWM dimming.
  • I2C interface: Allows for easy configuration and control via I2C communication.
  • Built-in protection: Includes over-voltage, over-current, and short-circuit protection.
  • Low power consumption: Designed for efficient power management.

Benefits:

  • Enhanced display quality: Precise dimming control ensures consistent and vibrant LED backlighting.
  • Flexible design: Multiple LED channels allow for customized lighting effects.
  • Increased reliability: Built-in protection features prevent damage from electrical faults.
  • Simplified control: I2C interface enables easy integration with microcontrollers and other system components.
  • Energy efficient: Low power consumption extends battery life in portable devices.

Additional Details:

The IS31FL3235A-QFLS2-TR operates from a supply voltage range of 2.7V to 5.5V and can drive LEDs with a current of up to 25mA per channel. It is available in a QFN (Quad Flat No-leads) package, which provides excellent thermal performance and a small footprint. The device also includes features such as LED open and short detection. The PWM dimming frequency is adjustable, allowing for optimization of LED performance and visual appearance. The QFLS2 package has dimensions appropriate for surface mount assembly and offers good heat dissipation characteristics.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2873 $51.4920
95+ $1.0563 $100.3485
150+ $1.0233 $153.4950
205+ $0.9903 $203.0115
265+ $0.9573 $253.6845
350+ $0.8582 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,241 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess