EN
  • EN
  • DE

IS25LQ010B-JNLA3

Part No IS25LQ010B-JNLA3
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description Flash, Multi I/O Quad SPI, 2.3-3.6V, -40 to 125°C, 8-pin SOIC 150mil, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024629-IS25LQ010B-JNLA3
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LQ010B-JNLA3 CAD Model

Description

The IS25LQ010B-JNLA3 is a 1Mbit Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring non-volatile storage with a serial interface. It offers a combination of low power consumption, compact size, and reliable performance. This memory chip utilizes SPI (Serial Peripheral Interface) for communication, making it compatible with a wide range of microcontrollers and embedded systems.

Applications:

  • Embedded Systems: Used in various embedded systems for storing firmware, configuration data, and application code.
  • Internet of Things (IoT) Devices: Employed in IoT devices for storing sensor data, device settings, and software updates.
  • Wearable Electronics: Integrated into wearable devices such as smartwatches and fitness trackers for storing user data and device firmware.
  • Medical Devices: Utilized in medical devices for storing calibration data, device settings, and patient-related information.
  • Data Logging: Applied in data logging applications for storing sensor readings and other data.

Features:

  • 1Mbit Serial Flash Memory: Provides 1 Mbit (128 Kbytes) of non-volatile storage capacity.
  • Standard SPI Interface: Utilizes the SPI protocol for easy communication with microcontrollers and other devices.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • High Performance: Offers fast read, write, and erase speeds for efficient data access.
  • Write Protection: Includes hardware and software write protection mechanisms to prevent accidental data corruption.
  • Small Package: Comes in a compact package for space-constrained applications.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring compliance with regulations on hazardous substances.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: Simplifies system design with its standard SPI interface.
  • Extended Battery Life: Minimizes power consumption, extending battery life in portable applications.
  • Data Protection: Prevents accidental data modification, ensuring data integrity.
  • Reliable Performance: Ensures reliable performance with its robust design and high endurance.

Additional Details:

The IS25LQ010B-JNLA3 requires a supply voltage within a specified range for proper operation. The SPI interface operates using four signals: chip select (CS), serial clock (SCK), serial data input (SI), and serial data output (SO). Proper handling of the chip select signal is crucial for selecting the device and enabling communication. The datasheet from ISSI provides detailed information on the device's electrical, timing, and operational characteristics. The JNLA3 likely refers to the specific packaging and temperature grade of the device.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess