EN
  • EN
  • DE

MOC8030SM

Part No MOC8030SM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (M - N)
Description Dc-in 1-CH Darlington Dc-out 6-PIN PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079820-MOC8030SM
Categories OEM Parts(M-N)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC8030SM CAD Model

Description

The MOC8030SM is a high-voltage Solid State Relay (SSR) manufactured by Isocom Components 2004 LTD. It's designed for applications requiring electrical isolation between control and load circuits. This SSR utilizes an optically coupled MOSFET to provide reliable switching and isolation, suitable for demanding industrial and commercial applications.

Applications:

  • Industrial Controls: Used in programmable logic controllers (PLCs) and other industrial automation systems for switching various loads.
  • Motor Control: Employed for controlling small to medium-sized AC motors, providing isolation and preventing electrical noise from affecting control circuitry.
  • Lighting Control: Suitable for controlling lighting systems, including LED lighting and incandescent bulbs, with improved reliability compared to traditional relays.
  • Heating and Cooling Systems: Used in HVAC systems for controlling heating elements, compressors, and fans, offering silent and reliable switching.
  • Medical Equipment: Applied in medical devices where electrical isolation is crucial for patient safety.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Optically Isolated: Uses an LED and phototransistor to achieve isolation, minimizing electrical interference.
  • Solid State: Offers faster switching speeds and longer lifespan compared to electromechanical relays.
  • Surface Mount Package: The "SM" designation indicates a surface mount package, ideal for automated assembly processes.
  • Zero-Crossing Detection: Some SSRs incorporate zero-crossing detection to minimize inrush current and electrical noise during switching.
  • High Surge Current Capability: Designed to withstand transient surges in current, enhancing reliability.

Benefits:

  • Enhanced Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer operational life.
  • Improved Safety: High isolation voltage ensures safety for both operators and equipment.
  • Faster Switching: Solid-state switching provides quicker response times compared to electromechanical relays.
  • Reduced Electrical Noise: Optical isolation minimizes electrical interference, leading to more stable and accurate control.
  • Compact Size: Surface mount package saves space on the PCB and facilitates automated assembly.
  • Silent Operation: SSRs operate silently, making them suitable for noise-sensitive environments.

Additional Details:

The MOC8030SM typically operates with an input voltage suitable for standard logic circuits (e.g., 3-32V DC). The output voltage and current ratings vary depending on the specific model, but it's generally designed for AC loads up to several amps and voltages. Consult the datasheet for the exact specifications, including isolation voltage, switching time, and operating temperature range. The use of a snubber circuit may be necessary for inductive loads to protect the SSR from voltage transients.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess