EN
  • EN
  • DE

RT1P436C-T12-1

Part No RT1P436C-T12-1
Manufacturer ISAHAYA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 299868-RT1P436C-T12-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT1P436C-T12-1 CAD Model

Description

The RT1P436C-T12-1 is a power MOSFET manufactured by ISAHAYA Electronics. This MOSFET is designed for efficient power switching applications, offering a combination of low on-resistance and fast switching characteristics. It is typically employed in power supplies, DC-DC converters, and motor control systems where energy efficiency is critical.

Applications:

  • Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Drivers
  • Battery Management Systems (BMS)

Features:

  • Low on-resistance (Rds(on)) to minimize conduction losses and improve efficiency.
  • Fast switching speed reduces switching losses, enabling high-frequency operation.
  • Avalanche rated, ensuring robust performance under transient conditions.
  • Optimized gate charge for efficient switching performance.
  • Surface Mount Device (SMD) package for automated assembly.

Benefits:

  • Enhanced system efficiency due to minimal conduction losses.
  • Reduced heat dissipation leading to smaller heat sink requirements.
  • Increased system reliability with avalanche rating.
  • Improved switching performance due to fast switching speed and optimized gate charge.
  • Compact design suitable for space-constrained applications.

Technical Specifications:

Specific values for drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (Rds(on)) depend on the specific model and operating conditions. The RT1P436C series generally provides low Rds(on) values for efficient power conversion. For accurate electrical characteristics, thermal resistance, and package dimensions, refer to the official datasheet provided by ISAHAYA Electronics. This document provides essential details for ensuring safe and optimal usage of the MOSFET in its intended application.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess