EN
  • EN
  • DE

R7014A

Part No R7014A
Manufacturer Intersil
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087467-R7014A
Categories OEM Parts(O-R)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7014A CAD Model

Description

The Intersil R7014A is a high-performance operational amplifier designed for a wide range of analog signal processing applications. This amplifier is known for its precision, low noise, and stable operation, making it suitable for demanding tasks such as instrumentation, data acquisition, and audio processing.

Applications

  • Precision instrumentation: Used in devices requiring accurate measurement and amplification of small signals.
  • Data acquisition systems: Employed as an input stage amplifier to condition analog signals before digitization.
  • Audio preamplifiers: Suitable for amplifying audio signals with minimal distortion and noise.
  • Active filters: Used to design and implement active filter circuits for signal conditioning.
  • Voltage followers: Provides buffering and impedance matching between circuits.

Features

  • Low input offset voltage: Ensures high accuracy in signal amplification.
  • Low noise: Minimizes unwanted noise components in the amplified signal.
  • High open-loop gain: Provides a large gain for precise amplification.
  • High common-mode rejection ratio (CMRR): Rejects common-mode noise effectively.
  • Wide bandwidth: Allows for the amplification of a broad range of signal frequencies.
  • Short-circuit protection: Protects the amplifier from damage due to output shorts.

Benefits

  • Improved signal accuracy: Low offset voltage and high gain contribute to more precise signal amplification.
  • Reduced noise interference: Low noise characteristics ensure a cleaner amplified signal.
  • Stable operation: Provides reliable performance in various operating conditions.
  • Versatile application: Suitable for a wide range of analog signal processing tasks.
  • Enhanced system performance: Improves overall system accuracy and reliability.

Additional Details

The R7014A typically operates on dual power supplies (e.g., ±15V) and is available in various package options, including DIP and SOIC. Its electrical characteristics include a typical input offset voltage of a few millivolts or less, a high open-loop gain exceeding 100dB, and a common-mode rejection ratio also exceeding 100dB. The operating temperature range is usually specified to cover industrial temperatures (e.g., -40°C to +85°C). Detailed specifications are available in the manufacturer's datasheet, which should be consulted for specific design considerations.

Careful consideration should be given to power supply decoupling and grounding techniques to ensure optimal performance and stability of the R7014A in any given application. The amplifier's datasheet provides comprehensive guidance on these aspects.

You May Also Be Interested in

Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess