EN
  • EN
  • DE

EL1508CMZ

Part No EL1508CMZ
Manufacturer Intersil
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRIVER ADSL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Drivers/Receivers 1/0
Supply Voltage - Operating 5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 1036005-EL1508CMZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 38
Ultra Librarian 3D Model Ultra Librarian EL1508CMZ CAD Model

Description

The EL1508CMZ is a triple, high bandwidth, low power differential receiver manufactured by Intersil. This device is designed to receive differential signals in noisy environments, commonly used to transmit signals over cables while minimizing interference. It provides a robust solution for data transmission, video signals and clock distribution.

Applications:

  • Video Signal Distribution: Transmitting video signals across cables in security systems, broadcast equipment, and industrial cameras.
  • Data Transmission Systems: Receiving and amplifying differential signals in communication links like LVDS (Low Voltage Differential Signaling).
  • Clock Distribution: Distributing clock signals with minimal skew and jitter in high-speed digital systems.
  • Industrial Automation: Transmitting sensor data and control signals in noisy industrial environments.
  • Medical Imaging: Amplifying and conditioning signals in medical imaging equipment, ensuring accuracy.

Features:

  • Triple Channel: Contains three independent differential receivers in a single package.
  • High Bandwidth: Supports high-speed data transmission and video signals without significant signal degradation.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Differential Inputs: Features differential inputs that reject common-mode noise, improving signal integrity.
  • Output Enable: Equipped with an output enable function for power management and testing.

Benefits:

  • Improved Signal Integrity: Minimizes noise and interference in signal transmission.
  • Increased System Performance: Enables higher data rates and improved signal quality.
  • Reduced Power Consumption: Prolongs battery life in portable devices.
  • Simplified System Design: Easy to integrate into existing systems with minimal external components.
  • Lower System Cost: Reduces the need for additional filtering and amplification circuitry.

The EL1508CMZ is usually available in an SOIC (Small Outline Integrated Circuit) package for surface mount assembly. It is designed for optimal performance over a range of operating conditions and temperatures. Intersil receivers are commonly utilized in systems needing reliable signal transmission and robustness against noise. This particular part is often found in applications requiring a balance of high-speed performance and low-power consumption. It meets stringent signal integrity requirements.

Additional Details: The supply voltage typically falls between 3V and 5V.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8542 $59.9382
50+ $2.3420 $117.1000
77+ $2.2688 $174.6976
106+ $2.1957 $232.7442
137+ $2.1224 $290.7688
183+ $1.9029 $348.2307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess