EN
  • EN
  • DE

TW2700-CAPA3-GR

Part No TW2700-CAPA3-GR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841196-TW2700-CAPA3-GR
Ultra Librarian 3D Model Ultra Librarian TW2700-CAPA3-GR CAD Model

Description

The TW2700-CAPA3-GR, manufactured by Intersil Corporation, is a high-performance video decoder designed for automotive and surveillance applications. This advanced IC is capable of converting analog video signals into digital video, providing a clear and detailed image output. It is commonly used in systems requiring robust video processing and reliability.

Applications

  • Automotive Rear-View Cameras: Decodes the analog video signal from a rear-view camera and provides a digital output for display on the in-car monitor.
  • Automotive Surround-View Systems: Processes video feeds from multiple cameras to create a 360-degree view around the vehicle.
  • Surveillance Systems: Used in digital video recorders (DVRs) and IP cameras to decode analog camera feeds.
  • Industrial Video Equipment: Integrated into machine vision systems and other industrial applications requiring video capture.

Features

  • Multi-Standard Video Decoding: Supports NTSC, PAL, and SECAM video standards.
  • High-Resolution Output: Provides digital video output with resolutions up to D1 (720x480 for NTSC, 720x576 for PAL).
  • Integrated Analog Front-End (AFE): Simplifies system design by including an integrated AFE for analog video signal processing.
  • 2D Comb Filter: Reduces cross-color and cross-luminance artifacts by separating luminance (Y) and chrominance (C) signals.
  • Automatic Gain Control (AGC): Maintains stable video signal levels.
  • Brightness, Contrast, and Saturation Control: Allows adjustment of video parameters for optimal image quality.
  • Motion Adaptive Noise Reduction: Reduces temporal noise in video sequences.
  • Multiple CVBS Inputs: Supports multiple composite video baseband signal inputs.
  • Low Power Consumption: Designed for efficient operation, suitable for battery-powered applications.
  • I2C Control Interface: Enables configuration and control via an I2C serial interface.

Benefits

  • Enhanced Image Quality: Produces clear and detailed digital video output.
  • Simplified System Design: Reduces the need for external components, lowering BOM costs.
  • Flexible Video Input: Compatible with various video sources.
  • Improved Noise Reduction: Minimizes video artifacts for better visual clarity.
  • Energy Efficient: Extends battery life in portable devices.
  • Easy Integration: Simplifies system integration through the I2C interface.

Additional Details

The TW2700-CAPA3-GR typically comes in a QFP (Quad Flat Package). It operates on a 3.3V power supply. Refer to the device datasheet for specific electrical characteristics, including input impedance, output voltage levels, and power consumption details. Proper heat dissipation and signal integrity practices are essential for optimal performance.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess