EN
  • EN
  • DE

IOR3094C

Part No IOR3094C
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825909-IOR3094C
Ultra Librarian 3D Model Ultra Librarian IOR3094C CAD Model

Description

The IOR3094C is a synchronous buck regulator control IC from International Rectifier (now Infineon Technologies). This device is designed to efficiently control the output voltage in synchronous buck converter applications, providing high efficiency and robust performance. It incorporates advanced features for accurate voltage regulation and protection, making it suitable for various power management applications.

Applications:

  • Point-of-Load (POL) Converters: Powering microprocessors, FPGAs, and other digital ICs.
  • Notebook Computers: Powering core processors and other critical components.
  • Server Power Supplies: Providing regulated voltage to server processors and memory.
  • Graphics Cards: Powering GPUs with precise voltage regulation.
  • Telecommunication Equipment: Providing stable power to sensitive telecom circuits.

Features:

  • Synchronous Buck Control: Enables high efficiency and reduced power loss.
  • Voltage Mode Control: Simplifies design and provides stable operation.
  • Adjustable Switching Frequency: Allows for optimization of efficiency and component size.
  • Overcurrent Protection (OCP): Protects the converter from damage due to overcurrent conditions.
  • Undervoltage Lockout (UVLO): Prevents the converter from operating at low input voltages.

Benefits:

  • High Efficiency: Synchronous buck control minimizes power loss, resulting in high efficiency.
  • Accurate Voltage Regulation: Ensures stable output voltage under varying load conditions.
  • Simplified Design: Voltage mode control simplifies the design process.
  • Robust Protection: Overcurrent protection and undervoltage lockout enhance system reliability.
  • Flexible Operation: Adjustable switching frequency allows for optimization of performance.

Additional Details:

The IOR3094C synchronous buck regulator control IC utilizes a voltage mode control scheme, which simplifies the design process and provides stable operation. The adjustable switching frequency allows designers to optimize the converter's efficiency and component size based on the specific application requirements. The IC includes overcurrent protection (OCP), which protects the converter from damage due to excessive current draw, and undervoltage lockout (UVLO), which prevents the converter from operating at low input voltages, ensuring safe and reliable operation.

This control IC is designed to drive external MOSFETs in a synchronous buck converter configuration. This configuration enables high efficiency and reduced power loss compared to traditional asynchronous buck converters. The IOR3094C is commonly used in point-of-load (POL) converters to power microprocessors, FPGAs, and other digital ICs, where high efficiency and accurate voltage regulation are critical. Its versatility makes it well suited for a wide array of power management applications.

International Rectifier (now Infineon Technologies) is known for high-quality power management solutions, and the IOR3094C is a testament to their expertise. This synchronous buck regulator control IC delivers robust performance and efficient power conversion for a broad range of electronic applications.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,056 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess