The 8EWS12SPBF is a single Schottky rectifier diode manufactured by International Rectifier. It's designed for high-frequency applications where efficiency and low forward voltage drop are critical. This diode offers a robust solution for power rectification, freewheeling, and reverse polarity protection.
Applications
- Switch-mode power supplies (SMPS)
- Freewheeling diodes in DC-DC converters
- Reverse polarity protection
- High-frequency inverters
- Battery chargers
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- RoHS compliant
- Lead-Free Finish
Benefits
- Improved Efficiency: Low forward voltage drop minimizes power loss, leading to higher overall system efficiency.
- Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
- Reduced Heat Dissipation: Lower power loss translates to less heat generation, simplifying thermal management.
- Compact Design: Allows for smaller and more efficient power supply designs.
- Environmentally Friendly: RoHS compliant and lead-free, minimizing environmental impact.
Additional Details
The 8EWS12SPBF typically features a voltage rating of 120V and a forward current rating of 8A. Its low forward voltage drop (typically around 0.6V at rated current) contributes to its high efficiency. The device is commonly available in a TO-220AC package, which facilitates easy mounting and heatsinking. It's designed to operate over a wide temperature range, typically from -40°C to +150°C. The high surge current capability ensures that the diode can withstand transient current spikes without damage, enhancing its reliability in demanding applications.
It finds extensive use in electronic devices that require efficient and reliable power rectification, particularly in applications where minimizing power loss and heat generation is paramount.