EN
  • EN
  • DE

6CWQ04FNTRLPBF

Part No 6CWQ04FNTRLPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER 7 Amp IF(AV) = 7Amp VR = 40V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1129605-6CWQ04FNTRLPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6CWQ04FNTRLPBF CAD Model

Description

The 6CWQ04FNTRLPBF is a dual common cathode Schottky rectifier designed and manufactured by International Rectifier. This device is optimized for low forward voltage drop, which contributes to higher efficiency in power conversion applications. The "LPBF" suffix indicates that it's a lead-free product, compliant with RoHS standards.

Applications

  • Output rectification in switched-mode power supplies (SMPS)
  • Freewheeling diode in DC-DC converters
  • Reverse polarity protection
  • Battery charging circuits
  • High-frequency inverters

Features

  • Low forward voltage drop (VF)
  • High surge current capability
  • High-frequency operation
  • Dual common cathode configuration
  • Lead-free finish

Benefits

  • Improved power supply efficiency
  • Reduced power dissipation and heat generation
  • Enhanced system reliability due to robust surge handling
  • Suitable for high-frequency applications
  • Environmentally friendly due to lead-free construction

The 6CWQ04FNTRLPBF features a maximum repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 6A (3A per diode). Its low forward voltage drop (VF) minimizes power loss, making it ideal for efficient power conversion. The device is typically packaged in a D-PAK (TO-252) surface-mount package, allowing for efficient heat dissipation. It is crucial to consult the official datasheet from International Rectifier for precise electrical characteristics, thermal resistance, and safe operating area to ensure reliable operation. This rectifier is designed for applications requiring high efficiency and robust performance in power supplies and converters. Proper PCB layout and heat sinking techniques are essential for maximizing its performance and ensuring long-term reliability. The lead-free construction makes it suitable for environmentally conscious designs.

The 6CWQ04FNTRLPBF is specifically designed for surface mount applications and its compact D-PAK package allows for efficient use of board space. The high surge current capability makes it suitable for handling transient conditions in power supplies. Careful thermal management is essential to prevent overheating and ensure reliable operation. The device is also suitable for use in applications where reverse polarity protection is required. This Schottky rectifier provides a robust and efficient solution for various power conversion applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess