EN
  • EN
  • DE

20TQ040PBF

Part No 20TQ040PBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER 20 Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1122983-20TQ040PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20TQ040PBF CAD Model

Description

The 20TQ040PBF is a Schottky Barrier Rectifier manufactured by International Rectifier (now part of Infineon Technologies). It's designed for high-frequency rectification and freewheeling applications. The “PBF” suffix indicates a lead-free version, complying with RoHS standards. Schottky diodes are characterized by their low forward voltage drop and fast switching speeds.

Applications

  • Switching Power Supplies
  • Freewheeling Diodes
  • Polarity Protection
  • High-Frequency Inverters
  • DC-DC Converters

Features

  • Schottky Barrier Technology
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Fast Switching Speed
  • Lead-Free (RoHS Compliant)

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power losses and improves overall circuit efficiency.
  • Improved Performance: Fast switching speed allows for efficient operation in high-frequency applications.
  • Enhanced Reliability: High surge current capability provides protection against transient voltage spikes.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Versatile Application: Suitable for a wide range of power supply and inverter applications.

Additional Details

The 20TQ040PBF has a maximum repetitive peak reverse voltage (VRRM) of 40V. It is capable of handling a forward current (IF) of 20A. The low forward voltage drop minimizes power dissipation, making it an energy-efficient choice for various applications. The Schottky barrier construction provides a fast reverse recovery time, allowing for efficient switching in high-frequency circuits. The device is typically packaged in a standard TO-220 or similar through-hole package, facilitating easy mounting and heatsinking. Proper heatsinking is recommended to maintain the diode's operating temperature within specified limits. International Rectifier ensures the quality and reliability of the 20TQ040PBF through rigorous testing and quality control processes. This rectifier is commonly used in applications where efficiency and fast switching are critical requirements. The datasheet provides detailed electrical characteristics, including forward voltage, reverse leakage current, and thermal resistance, allowing designers to optimize its performance in specific applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2700 $71.3500
10+ $11.7094 $117.0940
16+ $11.3433 $181.4928
22+ $10.9771 $241.4962
28+ $10.6110 $297.1080
37+ $9.5137 $352.0069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess