EN
  • EN
  • DE

TB28F200B5T80

Part No TB28F200B5T80
Manufacturer Intel
Catalog HOT - SALES and EOL Components (T)
Description SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 355346-TB28F200B5T80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB28F200B5T80 CAD Model

Description

The TB28F200B5T80 is a 2-Mbit (256K x 8) Boot Block Flash memory device manufactured by Intel. It is designed for applications that require non-volatile storage of code and data. This Flash memory is organized into blocks that can be individually erased and programmed, allowing for flexible memory management.

Applications:

  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • BIOS Storage

Features:

  • 2-Mbit Density: Provides 256K x 8 bits of storage capacity.
  • Boot Block Architecture: Contains a protected boot block area for secure code storage.
  • Page Mode Operation: Enables fast data access and programming.
  • High-Speed Read Access: Offers quick data retrieval for efficient system operation.
  • Sector Erase: Allows for selective erasure of memory blocks.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • 80 ns Access Time: Provides fast read operations for quick data access.

Benefits:

  • Secure Code Storage: Protected boot block ensures reliable storage of critical system code.
  • Fast System Performance: High-speed read access enhances overall system responsiveness.
  • Flexible Memory Management: Sector erase capability allows for efficient memory utilization.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Easy Integration: Standard interface simplifies integration into various systems.

Additional Details:

The TB28F200B5T80 operates on a single power supply and supports various programming and erase operations. Its boot block architecture is designed to prevent accidental erasure or modification of critical system code. The device offers a wide operating temperature range, making it suitable for industrial and automotive applications. It also features a data protection mechanism to prevent data corruption during power transitions. The Flash memory is available in a standard package, facilitating easy integration into existing designs. For detailed specifications, including operating voltage ranges, timing characteristics, and package dimensions, refer to the product datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess