Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953529-SLBSC
Series *
Ultra Librarian 3D Model Ultra Librarian SLBSC CAD Model

Description

The Intel SLBSC, also known as the Intel Xeon E5-2640, is a server processor from the Sandy Bridge-EP family, designed for servers and workstations requiring a balance of performance and power efficiency. It offers a solid foundation for a variety of business applications and workloads.

Applications:

  • General-purpose servers: Suited for a range of server tasks, including file serving, print serving, and application hosting.
  • Virtualization: Supports virtualization platforms, enabling efficient resource allocation and management.
  • Database servers: Can handle moderate database workloads with reasonable performance.
  • Workstations: Suitable for professional applications such as CAD, software development, and content creation.
  • Cloud computing: Provides processing power for cloud-based services and applications.

Features:

  • Six cores and twelve threads: Enables parallel processing and efficient multitasking.
  • 2.5 GHz base frequency: Provides a reliable baseline for everyday computing tasks.
  • 3.0 GHz Turbo Boost frequency: Dynamically increases clock speed when needed for demanding workloads.
  • 15 MB Intel Smart Cache: Reduces latency and improves data access speeds.
  • Intel Turbo Boost Technology: Automatically increases clock speed when thermal headroom allows.
  • Intel Hyper-Threading Technology: Allows each physical core to handle two threads simultaneously.
  • Integrated PCI Express 3.0 controller: Supports high-bandwidth connectivity for graphics cards and other peripherals.
  • DDR3 memory support: Enables fast and efficient memory access.

Benefits:

  • Improved performance: Offers a significant performance boost compared to previous-generation processors.
  • Enhanced multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased energy efficiency: Consumes less power than older processors, reducing operating costs.
  • Virtualization support: Simplifies the deployment and management of virtual machines.
  • Reliability: Designed for continuous operation in demanding environments.

Additional Details:

The Intel Xeon E5-2640 has a thermal design power (TDP) of 95W and supports a maximum memory capacity of 384 GB of DDR3-1600 memory. It utilizes the LGA 2011 socket and is compatible with motherboards based on the Intel C600 series chipset. It supports Intel Virtualization Technology (VT-x) and Intel VT-d, enabling enhanced virtualization capabilities. The processor also supports Intel Advanced Vector Extensions (AVX), which improve performance in floating-point intensive applications.

You May Also Be Interested in

Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Pulse
Need more? Email Us
ECAD model for P1013T
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention