EN
  • EN
  • DE

SLBMP

Part No SLBMP
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-840QM 1.86GHz G1 (rPGA988A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953541-SLBMP
Series *
Ultra Librarian 3D Model Ultra Librarian SLBMP CAD Model

Description

The Intel SLBMP, also known as the Intel Xeon E5-2680, is a server processor designed for high-performance computing, virtualization, and data center environments. Belonging to the Sandy Bridge-EP family, it offers a robust combination of processing power, memory capacity, and reliability for demanding workloads.

Applications:

  • Server virtualization: Ideal for hosting a large number of virtual machines with high resource demands.
  • Cloud computing: Suited for cloud infrastructure and services, providing the processing power for various cloud applications.
  • High-performance computing (HPC): Used in scientific simulations, data analysis, and other computationally intensive tasks.
  • Database servers: Supports large databases and complex queries, ensuring fast and reliable data access.
  • Financial modeling and analysis: Provides the necessary processing power for complex financial calculations and simulations.

Features:

  • Eight cores and sixteen threads: Enables parallel processing and efficient multitasking.
  • 2.7 GHz base frequency: Provides a solid foundation for everyday computing tasks.
  • 3.5 GHz Turbo Boost frequency: Dynamically increases clock speed for enhanced performance during demanding workloads.
  • 20 MB Intel Smart Cache: Reduces latency and improves data access speeds.
  • Intel Turbo Boost Technology: Automatically increases clock speed when thermal headroom allows.
  • Intel Hyper-Threading Technology: Allows each physical core to handle two threads simultaneously.
  • Integrated PCI Express 3.0 controller: Supports high-bandwidth connectivity for graphics cards and other peripherals.
  • DDR3 memory support: Enables fast and efficient memory access.

Benefits:

  • Improved performance: Provides a significant performance boost compared to previous-generation processors.
  • Enhanced multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased energy efficiency: Consumes less power than older processors, reducing operating costs.
  • Virtualization support: Simplifies the deployment and management of virtual machines.
  • Reliability: Designed for continuous operation in demanding server environments.

Additional Details:

The Intel Xeon E5-2680 has a thermal design power (TDP) of 130W and supports a maximum memory capacity of 384 GB of DDR3-1600 memory. It utilizes the LGA 2011 socket and is compatible with motherboards based on the Intel C600 series chipset. It supports Intel Virtualization Technology (VT-x) and Intel VT-d, enabling enhanced virtualization capabilities. The processor also supports Intel Advanced Vector Extensions (AVX), which improve performance in floating-point intensive applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess