EN
  • EN
  • DE

SL96J

Part No SL96J
Manufacturer Intel
Catalog Embedded - Microprocessors
Description P4 651 3.40GHz LGA775
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955542-SL96J
Series *
Ultra Librarian 3D Model Ultra Librarian SL96J CAD Model

Description

The Intel SL96J is a Core 2 Duo processor designed for mobile computers. As part of the Core 2 Duo family, it offers a balance of performance and power efficiency, making it suitable for laptops and other portable devices.

Applications:

  • Laptop computers
  • Mobile workstations
  • Portable gaming devices
  • Multimedia editing on the go
  • General mobile computing tasks

Features:

  • Core 2 Duo architecture: Features two processing cores, allowing for parallel processing and improved performance, especially in multitasking scenarios.
  • 65nm manufacturing process: Enables smaller transistors, reduced power consumption, and increased clock speeds compared to earlier generations.
  • Shared L2 cache: Both cores have access to the same pool of cache memory, improving data access speeds and overall performance.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage based on the workload, reducing power consumption and heat generation when maximum performance is not required.
  • Mobile-optimized design: Specifically designed for mobile devices, ensuring efficient power usage and thermal management.

Benefits:

  • Improved battery life: The Enhanced Intel SpeedStep Technology helps to extend battery life by reducing power consumption when the laptop is not under heavy load.
  • Enhanced performance: The Core 2 Duo architecture provides sufficient processing power for a wide range of applications, including productivity tasks, multimedia editing, and gaming.
  • Reduced heat output: Lower voltage operation translates to less heat generation, improving system stability and user comfort.
  • Smooth multitasking: The dual-core design allows users to run multiple applications simultaneously without experiencing slowdowns or performance degradation.
  • Compatibility with various operating systems and software.

Technical Specifications:

The Intel SL96J Core 2 Duo processor typically operates at clock speeds ranging from 1.66 GHz to 2.6 GHz, depending on the specific model. It features a 65nm manufacturing process and a shared L2 cache of 2MB or 4MB. The front-side bus speed is typically 667 MHz or 800 MHz. The thermal design power (TDP) is optimized for mobile use, typically around 35W or lower.

In summary, the Intel SL96J Core 2 Duo processor is a mobile-optimized processor that offers a balance of performance and power efficiency. Its dual-core design, shared L2 cache, and Enhanced Intel SpeedStep Technology make it well-suited for use in laptop computers and other portable devices, providing sufficient processing power for a wide range of applications while conserving battery life. It's a strong choice for users needing performance on the go.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess