The Intel RH80530 refers to a series of Intel processors, specifically early Pentium M mobile processors. These processors were designed for use in laptop computers, focusing on power efficiency and mobility without sacrificing performance. The RH80530 designation encompasses several specific models and steppings, each with slightly different specifications.
Applications
- Laptop Computers: Primarily designed for mobile computing, offering a balance of performance and power consumption.
- Embedded Systems: Suitable for certain embedded applications where low power and x86 compatibility are required.
Features
- Pentium M Architecture: Based on a modified Pentium III core, optimized for mobile use.
- Low Power Consumption: Designed to minimize power usage, extending battery life in laptops.
- Enhanced SpeedStep Technology: Dynamically adjusts clock speed and voltage to conserve power.
- Socket 479: Uses a specific socket type common in mobile computing platforms of the time.
Benefits
- Extended Battery Life: Lower power consumption translates directly to longer battery life in laptops.
- Reduced Heat Output: Efficient design minimizes heat generation, contributing to system stability and comfort.
- Mobile Performance: Delivers adequate performance for typical mobile computing tasks like web browsing, document editing, and multimedia playback.
Additional Details
The RH80530 series included various models with different clock speeds, cache sizes, and front-side bus speeds. Specific models within the RH80530 family are differentiated by a SL number, which represents the sSpec code. This code provides information on the processor's stepping, voltage, and other characteristics. Due to their age, finding precise specifications for each specific RH80530 variant can be challenging, however, consulting Intel's historical product documentation is often helpful. These processors were a significant step forward in mobile computing, paving the way for future generations of energy-efficient laptop processors.