EN
  • EN
  • DE

QP8259A

Part No QP8259A
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086869-QP8259A
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QP8259A CAD Model

Description

The Intel QP8259A is a Programmable Interrupt Controller (PIC) designed to manage multiple interrupt requests from peripheral devices in a microprocessor system. It prioritizes interrupt requests and signals the microprocessor to handle the highest-priority interrupt, improving the efficiency of interrupt handling.

Applications:

  • Real-time systems
  • Industrial automation
  • Data acquisition systems
  • Computer peripherals (e.g., keyboard, mouse)
  • Embedded systems

Features:

  • Priority resolution: The QP8259A prioritizes interrupt requests, ensuring that the most important interrupts are handled first.
  • Masking: Individual interrupts can be masked, preventing them from being signaled to the microprocessor.
  • Programmable interrupt modes: The device supports multiple interrupt modes, allowing users to tailor its behavior to the specific application.
  • Cascading: Multiple QP8259A devices can be cascaded to handle a larger number of interrupt requests.
  • Simple interface: The QP8259A has a simple interface to the microprocessor, making it easy to integrate into a system.

Benefits:

  • Improved interrupt handling efficiency: The QP8259A prioritizes interrupt requests, ensuring that the most important interrupts are handled first.
  • Reduced microprocessor overhead: By managing interrupt requests, the QP8259A reduces the amount of time the microprocessor spends handling interrupts.
  • Increased system throughput: The QP8259A allows the microprocessor to respond quickly to interrupt requests, increasing system throughput.
  • Simplified system design: The simple interface makes it easy to integrate the QP8259A into a system.
  • Flexibility: The programmable interrupt modes allow users to tailor the behavior of the QP8259A to the specific application.

Technical Specifications: The Intel QP8259A typically operates with a +5V power supply and supports a variety of interrupt modes, including fully nested, rotating, and special mask mode. The device can handle up to eight interrupt requests directly, and multiple devices can be cascaded to handle more. Refer to the device datasheet for detailed specifications, including timing characteristics and programming information.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess