EN
  • EN
  • DE

P8035AHL

Part No P8035AHL
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266709-P8035AHL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8035AHL CAD Model

Description

The Intel P8035AHL is an 8-bit microcontroller belonging to the MCS-51 family, similar to the widely popular 8051. However, a key difference is the absence of on-chip ROM. This requires an external memory device (EPROM, EEPROM, or Flash memory) to store the program code, making it suitable for applications where program code needs to be easily updated or customized. The 'L' in the part number may indicate a low-power version.

Applications

  • Industrial Control Systems
  • Embedded Systems Development
  • Educational Platforms
  • Prototype Development
  • Applications Requiring Flexible Firmware Updates

Features

  • 8-bit CPU
  • 128 Bytes of On-Chip RAM
  • Two 16-bit Timer/Counters
  • Full Duplex UART
  • Four Interrupt Sources
  • 32 Programmable I/O Lines
  • External Program Memory Required
  • Low Power Consumption (Likely, based on the 'L' suffix)

Benefits

  • Flexibility in Program Storage: The absence of on-chip ROM allows for easy program updates and modifications using external memory devices.
  • Suitable for Development: Ideal for prototyping and development where frequent code changes are necessary.
  • Cost-Effective for Low-Volume Applications: Eliminating the on-chip ROM can reduce cost in applications where high production volumes are not required.
  • Low Power Consumption: Potentially longer battery life for portable applications.
  • Familiar Architecture: Based on the widely used 8051 architecture, offering a wealth of resources and support.

Additional Details

The P8035AHL operates using a crystal oscillator to define its clock frequency. Key specifications include the operating voltage, I/O pin current drive capability, and interrupt response time. When using external memory, careful consideration must be given to the address decoding logic and timing requirements. The microcontroller is available in various package types, including DIP and PLCC. Interrupts are essential for handling external events and asynchronous tasks. The datasheet provides detailed information on pin configurations, electrical characteristics, and timing diagrams. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Using an external memory programmer is necessary to upload the program code to the external memory device. The 'A' in the part number usually indicates an enhanced version of the original 8035.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.2688
NVIDIA
Need more? Email Us
Sanken
Lowest to $1.7533
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Amd
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess