EN
  • EN
  • DE

N80C88AL-2

Part No N80C88AL-2
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003211-N80C88AL-2
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N80C88AL-2 CAD Model

Description

The Intel N80C88AL-2 is a high-performance 8-bit microprocessor based on the Intel 8088 architecture but implemented in CMOS technology. It is designed for a wide range of applications, offering a balance of processing power and low power consumption.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Portable Computers
  • Data Acquisition Systems
  • Robotics

Features:

  • 8-bit Microprocessor: Based on the Intel 8088 architecture.
  • CMOS Technology: Low power consumption for extended battery life.
  • 5 MHz Clock Speed: Provides a balance of performance and power efficiency.
  • 1 MB Memory Addressing: Can address up to 1 MB of memory.
  • Software Compatible with 8086: Compatible with software designed for the Intel 8086 microprocessor.
  • Multiplexed Address and Data Bus: Reduces pin count and simplifies system design.
  • Interrupt Controller: Integrated interrupt controller for efficient handling of external events.

Benefits:

  • Low Power Consumption: CMOS technology minimizes power usage, making it suitable for battery-powered devices.
  • Cost-Effective Solution: Provides a good balance of performance and cost for embedded applications.
  • Wide Range of Applications: Suitable for a variety of industrial and consumer applications.
  • Simplified System Design: Multiplexed bus and integrated interrupt controller reduce external component count.
  • Software Compatibility: Allows reuse of existing 8086 software.

The N80C88AL-2 microprocessor is available in a 40-pin DIP (Dual In-line Package) and operates on a single +5V power supply. It features a variety of interrupt inputs, including maskable and non-maskable interrupts. The microprocessor is designed to work with a wide range of peripherals and memory devices. Its operating temperature range typically spans from 0°C to 70°C. The CMOS fabrication ensures higher noise immunity and better thermal characteristics than older NMOS versions of the 8088.

You May Also Be Interested in

Meled
Lowest to $0.1113
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess