EN
  • EN
  • DE

N80C51BH1

Part No N80C51BH1
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081475-N80C51BH1
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N80C51BH1 CAD Model

Description

The Intel N80C51BH1 is a high-performance microcontroller based on the industry-standard 8051 architecture. It's designed for embedded control applications requiring efficient processing, versatile I/O capabilities, and low power consumption. This microcontroller is widely used in various industrial, consumer, and automotive applications.

Applications

  • Industrial control systems: Managing machinery, sensors, and actuators in factory automation.
  • Consumer electronics: Controlling appliances, remote controls, and electronic toys.
  • Automotive electronics: Implementing control logic in engine management and dashboard systems.
  • Instrumentation: Controlling test equipment, measurement devices, and data loggers.
  • Security systems: Managing alarm systems, access control, and surveillance equipment.

Features

  • 8051 architecture: Offers a well-established and widely supported instruction set.
  • Integrated peripherals: Includes timers, serial ports, and I/O pins.
  • Low power consumption: Suitable for battery-powered applications.
  • On-chip memory: Provides code and data storage for embedded applications.
  • Interrupt handling: Supports efficient response to external events.

Benefits

  • Versatile control capabilities: Can be easily programmed to manage a wide range of tasks.
  • Low system cost: Integrated peripherals minimize external component count.
  • Simplified system design: Integrated peripherals reduce design complexity.
  • Wide availability of tools and resources: Extensive documentation and development tools are available for the 8051 architecture.
  • Reliable performance: The 8051 architecture is known for its robustness and stability.

The Intel N80C51BH1 is a cost-effective and versatile microcontroller ideal for numerous embedded control applications. Its well-known architecture, integrated peripherals, and low power consumption make it a preferred choice for designers seeking a reliable and efficient solution for their embedded projects.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess