Products specifications Report Issue?

Case / Package TQFP
Frequency 25 MHz
Lead Free Lead Free
Mount Surface Mount
Packaging Bulk
RoHS Compliant
Voltage 5 V
Win Source Part Number 1180282-JA80386EXTC25
Categories Embedded - Microprocessors
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JA80386EXTC25 CAD Model

Description

The JA80386EXTC25 is a 32-bit microprocessor manufactured by Intel. It is part of the Intel 80386 family, which was a significant advancement in microprocessor technology. The '25' in the part number indicates that it has a clock speed of 25 MHz. The 80386 introduced protected mode operation and virtual memory management, making it suitable for multitasking operating systems and more complex applications.

Applications

  • Personal Computers
  • Industrial Control Systems
  • Embedded Systems
  • Workstations
  • Networking Equipment

Features

  • 32-bit Architecture: Enables processing of larger data chunks and addresses a larger memory space.
  • 25 MHz Clock Speed: Provides a processing speed of 25 million cycles per second.
  • Protected Mode Operation: Supports multitasking and memory protection.
  • Virtual Memory Management: Allows the operating system to use disk space as an extension of RAM.
  • Paging: Supports memory paging for efficient memory management.
  • Real Mode Compatibility: Maintains compatibility with older 16-bit software.
  • On-Chip Cache Controller: Improves performance by caching frequently accessed data.

Benefits

  • Increased Processing Power: 32-bit architecture and 25 MHz clock speed enable faster processing of complex tasks.
  • Improved Memory Management: Protected mode and virtual memory management enable efficient multitasking and memory utilization.
  • Enhanced System Stability: Memory protection prevents applications from interfering with each other and the operating system.
  • Compatibility with Existing Software: Real mode compatibility allows running older 16-bit applications.
  • Versatile Application: Suitable for a wide range of applications, from personal computers to industrial control systems.

Additional Details

The Intel 80386 microprocessor was a key component in the transition from 16-bit to 32-bit computing. It supports a 4 GB physical address space and a 64 TB virtual address space. The processor includes features such as pipelining and a dedicated memory management unit (MMU). The JA80386EXTC25 would have been used in computers running operating systems such as MS-DOS, Windows, and Unix. The integrated memory management significantly improves performance and efficiency in multitasking environments. While now considered obsolete, it represents an important step in the history of microprocessor design.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
NXP / Nexperia
IC MPU QORIQ P4 1.5GHZ 1295BGA
Need more? Email Us
ECAD model for P4080NXN1MMB
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
Microchip Technology
IC MCU 8BIT 128KB FLASH 80TQFP
Lowest to $16.1161
ECAD model for PIC18F87J90T-I/PT
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention