EN
  • EN
  • DE

INTEL SRKH7 - Intel Gold 6354 3.0GHz 18C 24.75M 200W

Part No INTEL SRKH7 - Intel Gold 6354 3.0GHz 18C 24.75M 200W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6354 3.0GHz 18C 24.75M 200W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423145-INTEL SRKH7 - Intel Gold 6354 3.0GHz 18C 24.75M 200W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKH7 - Intel Gold 6354 3.0GHz 18C 24.75M 200W CAD Model

Description

The Intel Gold 6354 processor is part of Intel's Xeon Scalable family, representing the pinnacle of Intel's server CPU offerings with an emphasis on high performance, scalability, and adaptability. This 18-core powerhouse operates at a base frequency of 3.0GHz, with the ability to turbo boost for handling peak workloads, making it a formidable choice for the most demanding data center and enterprise applications. Equipped with 24.75MB of Intel Smart Cache, the Gold 6354 excels at minimizing processing delays by keeping critical data and instructions close to the processor cores. With a Thermal Design Power (TDP) of 200 watts, it is built for environments where high compute density and performance are paramount. This processor supports cutting-edge DDR4 memory technology and Intel's Optane DC Persistent Memory, providing vast improvements in data throughput and latency compared to previous generations. It is engineered for multi-socket configurations, offering scalability and performance enhancements for virtualization, cloud computing, high-performance computing (HPC), and Artificial Intelligence (AI) workloads. The Intel Gold 6354 is a testament to Intel's commitment to delivering next-generation processing capabilities, offering unparalleled performance to meet the needs of modern data-driven businesses.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess