EN
  • EN
  • DE

INTEL SRGZD - Intel GOLD 6208U 2.90MHz 16C 22M 150W

Part No INTEL SRGZD - Intel GOLD 6208U 2.90MHz 16C 22M 150W
Manufacturer Intel
Catalog CPU
Description Intel GOLD 6208U 2.90MHz 16C 22M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423616-INTEL SRGZD - Intel GOLD 6208U 2.90MHz 16C 22M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRGZD - Intel GOLD 6208U 2.90MHz 16C 22M 150W CAD Model

Description

The Intel GOLD 6208U processor is a robust component of the Intel Xeon Scalable family, tailored for demanding server and data center environments. Operating at 2.90GHz and equipped with 16 cores, this CPU is built to tackle high workloads, offering substantial parallel processing capabilities. It features a 22MB L3 cache, enabling efficient data retrieval and processing for complex operations such as high-performance computing, large-scale virtualization, and extensive databases. With a Thermal Design Power (TDP) of 150W, it ensures that performance doesn't come at the cost of energy efficiency. The processor supports high-speed DDR4 memory, which is crucial for running multiple applications simultaneously without compromising system responsiveness. Intel's Turbo Boost Technology is included, allowing the CPU to automatically increase its operating frequency when needed, optimizing performance for demanding tasks. Additionally, it incorporates advanced security and reliability features, providing a secure and stable platform necessary for critical IT infrastructure. The Intel GOLD 6208U is engineered to meet the scalability and performance requirements of next-generation enterprise computing, ensuring businesses can handle growth and complex computational demands efficiently.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess