EN
  • EN
  • DE

INTEL SRF8X - intel Gold 6240 (2.6GHz - 18C) CPU

Part No INTEL SRF8X - intel Gold 6240 (2.6GHz - 18C) CPU
Manufacturer Intel
Catalog CPU
Description intel Gold 6240 (2.6GHz - 18C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423679-INTEL SRF8X - intel Gold 6240 (2.6GHz - 18C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF8X - intel Gold 6240 (2.6GHz - 18C) CPU CAD Model

Description

The INTEL SRF8X is powered by the Intel Gold 6240 CPU, a pivotal part of Intel's Xeon Scalable family, specifically the Gold series, designed for a broad spectrum of data center and high-performance computing tasks. This processor comes equipped with 18 cores and runs at a base frequency of 2.6GHz, offering an exceptional balance between performance and efficiency for handling multi-threaded applications and demanding computational tasks. The CPU features a significant cache size, enhancing its ability to deal with complex data sets and applications requiring quick data retrieval and processing times. With a thermal design power (TDP) suited for high-demand scenarios, it efficiently manages energy consumption, aligning with modern data center power efficiency requirements. The Intel Gold 6240 supports key technology features like Intel's Turbo Boost Technology, Hyper-Threading, and Virtualization Technology, enabling advanced multitasking and improving workload management across virtualized infrastructures. It is an optimal choice for businesses and IT departments aiming for scalable performance, reliability, and energy efficiency in their server and computing platforms.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess