EN
  • EN
  • DE

INTEL SR3AY - Intel GOLD 6142 2.6GHz 16C 22M 150W

Part No INTEL SR3AY - Intel GOLD 6142 2.6GHz 16C 22M 150W
Manufacturer Intel
Catalog CPU
Description Intel Xeon 6142
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423590-INTEL SR3AY - Intel GOLD 6142 2.6GHz 16C 22M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3AY - Intel GOLD 6142 2.6GHz 16C 22M 150W CAD Model

Description

The Intel Gold 6142 is a high-end server microprocessor from the Xeon Scalable family, launched in July 2017. It is designed for data center applications, emphasizing performance, energy efficiency, and security. The CPU operates at a base frequency of 2.6 GHz, with the capability to boost up to 3.7 GHz under certain conditions, courtesy of Intel's Turbo Boost Technology. This processor is equipped with 16 cores and 32 threads, thanks to Hyper-Threading technology, allowing it to handle a significant number of simultaneous tasks. The 22MB of SmartCache is substantial, reducing the time to access frequently used data. With a Thermal Design Power (TDP) of 150 watts, the processor balances performance with power efficiency. It supports a 6-channel DDR4 memory interface, offering substantial bandwidth for data-intensive applications. Additionally, this chip is built on Intel's 14nm technology, offering improvements in performance and energy efficiency over previous generations. Security features like Intel's Trusted Execution Technology (TXT) and AES New Instructions (AES-NI) enhance the secure execution of applications. The Gold 6142 is compatible with the Intel C620 series chipsets, expanding its flexibility in server configurations. This processor is suitable for environments like virtualization, high-performance computing (HPC), database management, and enterprise-level applications.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess