EN
  • EN
  • DE

INTEL SR3AX - Intel Gold 6140 2.3GHz 18C 140W 2.3GHz Processor Option Kit

Part No INTEL SR3AX - Intel Gold 6140 2.3GHz 18C 140W 2.3GHz Processor Option Kit
Manufacturer Intel
Catalog CPU
Description Intel Gold 6140 2.3GHz 18C 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423857-INTEL SR3AX - Intel Gold 6140 2.3GHz 18C 140W 2.3GHz Processor Option Kit
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3AX - Intel Gold 6140 2.3GHz 18C 140W 2.3GHz Processor Option Kit CAD Model

Description

The Intel Gold 6140 processor is a highly capable component of the Intel Xeon Scalable family, designed specifically for optimizing data center and enterprise server performance. Boasting 18 cores and the ability to handle 36 threads simultaneously thanks to Intel Hyper-Threading Technology, it operates at a base frequency of 2.3GHz. This processor ensures efficient handling of extensive workloads, including virtualization, database management, and large-scale application hosting. With a thermal design power (TDP) of 140 Watts, it achieves a fine balance between high-level performance and power efficiency. The Intel Gold 6140 is equipped with 24.75MB of L3 cache, greatly facilitating quick data access and improving the efficiency of processing tasks. It supports DDR4 memory across six channels, providing a high bandwidth memory interface that is critical for maintaining peak performance under load. The CPU features Intel's Turbo Boost Technology 2.0, dynamically increasing the processor's frequency as needed by taking advantage of thermal and power headroom to give you a burst of speed when you need it. The processor integrates advanced security technologies, including Intel SGX and Intel Trusted Execution Technology, offering enhanced protection against software attacks and ensuring the security of application code and data. This processor option kit is designed for scalability and flexibility, allowing for upgrades that can support growing and changing workload demands without compromising on performance, security, or reliability.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess