EN
  • EN
  • DE

INTEL SR0P4 - Intel E3-1230V2 3.30GHz 4C 8M 69W

Part No INTEL SR0P4 - Intel E3-1230V2 3.30GHz 4C 8M 69W
Manufacturer Intel
Catalog CPU
Description Intel E3-1230V2 3.30GHz 4C 8M 69W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423421-INTEL SR0P4 - Intel E3-1230V2 3.30GHz 4C 8M 69W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0P4 - Intel E3-1230V2 3.30GHz 4C 8M 69W CAD Model

Description

The Intel SR0P4, commercially known as the Intel Xeon E3-1230V2, is a robust entry-level server processor part of the Ivy Bridge series. This quad-core CPU runs at a clock speed of 3.30GHz and features an 8MB smart cache, enabling speedy task execution and efficient data storage/access. It has a remarkably low thermal design power (TDP) of just 69W, which speaks to its energy efficiency, an essential factor for continuous server operation. Designed for small to medium-sized business applications, the E3-1230V2 supports Intel’s Hyper-Threading technology, allowing it to process up to 8 threads simultaneously. This capability makes it particularly adept at handling concurrent tasks, improving overall system responsiveness and throughput. Additionally, the processor includes Intel Virtualization Technology (VT-x), enhancing various virtualization tasks such as VM isolation, migration, and management. Despite its modest core count and power consumption, the Intel E3-1230V2 offers a balanced performance for dedicated hosting, virtual private servers, and other less demanding server workloads.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess