EN
  • EN
  • DE

INTEL E5-2698V4 - Intel E5-2698V4 2.20GHz 20C 50M 145W

Part No INTEL E5-2698V4 - Intel E5-2698V4 2.20GHz 20C 50M 145W
Manufacturer Intel
Catalog CPU
Description Intel E5-2698V4 2.20GHz 20C 50M 145W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423928-INTEL E5-2698V4 - Intel E5-2698V4 2.20GHz 20C 50M 145W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2698V4 - Intel E5-2698V4 2.20GHz 20C 50M 145W CAD Model

Description

The Intel E5-2698V4 stands out as a powerhouse in the Intel Xeon E5 v4 family, designed to deliver exceptional performance for advanced workloads in enterprise environments, such as virtualization, high-performance computing (HPC), and database applications. This processor operates at a base frequency of 2.20GHz, with 20 cores and 40 threads, offering vast parallel computing capabilities to manage complex, multi-threaded applications efficiently. It encompasses an impressive 50MB of cache, significantly speeding up data access and processing tasks by reducing the time needed to fetch data from main memory. The Intel E5-2698V4 has a thermal design power (TDP) of 145 watts, providing a good balance of performance and power consumption. It is equipped with Intel Turbo Boost Technology, allowing it to automatically increase clock speed under heavy workloads, while maintaining operational efficiency. The processor supports DDR4 memory, contributing to higher bandwidth and lower power consumption than previous memory technologies. With support for Intel's Virtualization Technology, it enhances virtual machine (VM) performance, making it an excellent choice for data centers looking to consolidate hardware and reduce energy consumption. Its scalability and robust performance also make it suitable for scientific computing, financial analysis, and engineering modeling applications.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess