EN
  • EN
  • DE

INTEL E5-2643V3 - Intel E5-2643v3 3.4GHz 6C 20M 135W Cache 2133MHz 135W

Part No INTEL E5-2643V3 - Intel E5-2643v3 3.4GHz 6C 20M 135W Cache 2133MHz 135W
Manufacturer Intel
Catalog CPU
Description Intel E5-2643v3 3.4GHz 6C 20M 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423182-INTEL E5-2643V3 - Intel E5-2643v3 3.4GHz 6C 20M 135W Cache 2133MHz 135W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2643V3 - Intel E5-2643v3 3.4GHz 6C 20M 135W Cache 2133MHz 135W CAD Model

Description

The INTEL E5-2643V3 processor, equipped with the Intel E5-2643v3 SKU, is a powerful component designed for mid-range servers and workstations. This 6-core CPU operates at a base frequency of 3.4GHz, capable of reaching higher speeds with Intel Turbo Boost Technology, suitable for demanding applications and multitasking environments. It possesses a 20MB smart cache that accelerates data access and processing speeds, improving overall system responsiveness. With a TDP of 135W, it offers a balance between formidable computing power and energy efficiency. The processor is based on the Haswell-EP microarchitecture and is compatible with the C612 chipset, supporting DDR4 memory at speeds up to 2133MHz. This enhances its capabilities in handling memory-intensive tasks effortlessly. The E5-2643v3 supports 40 PCIe lanes, facilitating high-speed connections with external devices, ideal for scalable storage solutions and high-performance computing setups. Its virtualization technology optimizes server performance in virtual environments, making it a versatile choice for businesses requiring a blend of power, efficiency, and flexibility in their server infrastructure.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess