EN
  • EN
  • DE

INTEL E5-2637 - Intel E5-2637 3.0GHz 2C 5M 80W

Part No INTEL E5-2637 - Intel E5-2637 3.0GHz 2C 5M 80W
Manufacturer Intel
Catalog CPU
Description Intel E5-2637 3.0GHz 2C 5M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423539-INTEL E5-2637 - Intel E5-2637 3.0GHz 2C 5M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2637 - Intel E5-2637 3.0GHz 2C 5M 80W CAD Model

Description

The INTEL E5-2637 processor is engineered to deliver robust performance for specialized applications that require a high-frequency, dual-core setup. Operating at 3.0GHz, this processor is tailored for environments where single-threaded performance is crucial, such as certain financial and engineering applications. The 5MB of SmartCache significantly enhances the processing of tasks by reducing latency in data access. With a TDP of 80 watts, it offers an efficient power-to-performance ratio, suitable for systems where thermal management and energy efficiency are considerations. This processor reflects Intel's dedication to technological innovation, providing a mix of reliability, performance, and power efficiency. It is particularly well-suited for use in compact servers, professional workstations, and environments where space and power consumption are critical parameters. The E5-2637 also supports Intel's Hyper-Threading Technology, enabling more efficient use of the processor's resources by allowing each core to handle multiple threads. This feature boosts the multitasking capabilities and overall responsiveness of systems running this processor. In conclusion, the Intel E5-2637, marked by its precise engineering and focus on efficiency, offers a compelling option for specific high-performance computing demands where a balance of power, heat, and throughput is necessary.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess