Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954004-FJ8070104325802
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8070104325802 CAD Model

Description

The Intel FJ8070104325802 is an embedded processor tailored for industrial and commercial applications. Part of Intel's embedded solutions, this processor is designed to deliver a balance of performance, power efficiency, and long-term reliability. It is built to withstand harsh environments and provide consistent performance for critical applications.

Applications

  • Industrial automation systems
  • Digital signage solutions
  • Point-of-sale (POS) terminals
  • Medical imaging devices
  • Network appliances

Features

  • Multi-core processing for improved multitasking capabilities
  • Integrated graphics processing unit (GPU) for enhanced visual performance
  • Low power consumption for energy efficiency
  • Extended temperature range support for harsh environments
  • Integrated security features to protect sensitive data

Benefits

  • Increased system responsiveness and performance
  • Improved graphics rendering for visually intensive applications
  • Reduced energy costs and extended battery life in portable devices
  • Reliable operation in extreme temperature conditions
  • Enhanced data security and protection against threats

The FJ8070104325802 microprocessor features a multi-core architecture, allowing it to handle multiple tasks concurrently and efficiently. This is particularly beneficial for applications requiring real-time data processing and analysis. The integrated GPU supports high-resolution displays and accelerated graphics rendering, making it ideal for digital signage and medical imaging applications. The processor also includes advanced power management features to minimize energy consumption and extend battery life in portable devices. Its extended temperature range ensures stable performance in harsh industrial environments.

Additionally, the FJ8070104325802 incorporates integrated security features, such as Intel's Trusted Execution Technology (TXT), to protect against unauthorized access and data breaches. This is crucial for applications that handle sensitive information or require secure communication. The processor's compact form factor and low thermal design power (TDP) make it an excellent choice for space-constrained and energy-sensitive applications. Overall, the Intel FJ8070104325802 provides a comprehensive solution for embedded systems, offering a compelling combination of performance, efficiency, and security.

You May Also Be Interested in

IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Pulse
Need more? Email Us
ECAD model for P1013T
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention