EN
  • EN
  • DE

FH8069004599910

Part No FH8069004599910
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-11370H (12M Cache, up to 4.80 GHz) w/IPU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953575-FH8069004599910
Series *
Ultra Librarian 3D Model Ultra Librarian FH8069004599910 CAD Model

Description

The FH8069004599910 is an Intel microprocessor designed for embedded systems. While specific details without access to Intel's confidential datasheets are limited, the part number suggests it belongs to a family of processors intended for use in a variety of embedded applications where performance, power efficiency, and reliability are critical.

Applications:

  • Industrial Automation Systems
  • Point-of-Sale (POS) Terminals
  • Medical Devices
  • Network Appliances
  • Digital Signage

Features:

  • Multi-Core Processing: Likely features multiple processing cores for enhanced performance.
  • Integrated Graphics: May include integrated graphics processing for display capabilities.
  • Low Power Consumption: Designed for energy efficiency in embedded applications.
  • Extended Temperature Range: Suitable for operation in harsh environmental conditions.
  • Long Lifecycle Support: Typically offers extended availability for long-term product support.
  • Security Features: Incorporates security technologies for data protection.
  • Flexible I/O Options: Supports a variety of input/output interfaces for connectivity.

Benefits:

  • High Performance: Delivers processing power for demanding embedded applications.
  • Power Efficiency: Minimizes energy consumption for extended battery life or reduced operating costs.
  • Reliable Operation: Provides stable and reliable performance in harsh environments.
  • Extended Availability: Ensures long-term product support for embedded systems.
  • Enhanced Security: Protects sensitive data from unauthorized access.

Additional Details:

This Intel processor likely uses a specific socket type and requires a compatible chipset. Memory support, clock speed, and thermal design power (TDP) would depend on the specific processor model within the series. Integration requires careful consideration of thermal management and power supply requirements, as outlined in the processor's technical documentation.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess