EN
  • EN
  • DE

FC80486DX4WB100

Part No FC80486DX4WB100
Manufacturer Intel
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
RoHS Non-Compliant
Win Source Part Number 992330-FC80486DX4WB100
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FC80486DX4WB100 CAD Model

Description

The FC80486DX4WB100 is an Intel 80486DX4 processor. This processor was a significant advancement in the 486 family, offering improved performance over its predecessors. It was commonly used in desktop computers during the mid-1990s and is characterized by its 100 MHz clock speed and write-back cache.

Applications:

  • Desktop Computers: Primarily used in desktop PCs as the main processing unit.
  • Industrial Control Systems: Employed in some legacy industrial systems requiring a robust and reliable processor.
  • Embedded Systems: Occasionally found in older embedded systems where a 486 architecture is required.

Features:

  • 100 MHz Clock Speed: Operates at a clock frequency of 100 MHz, providing faster processing speeds compared to earlier 486 models.
  • Write-Back Cache: Implements a write-back L1 cache, improving memory access performance.
  • Integrated Math Coprocessor: Includes a built-in math coprocessor for enhanced floating-point calculations.
  • 32-bit Architecture: Supports 32-bit data and address buses, enabling efficient data handling.
  • Backward Compatibility: Compatible with software and hardware designed for earlier 80486 and 80386 processors.

Benefits:

  • Improved Performance: Offers a significant performance boost over previous 486 processors due to its higher clock speed and write-back cache.
  • Enhanced Floating-Point Performance: Integrated math coprocessor accelerates floating-point calculations, beneficial for scientific and engineering applications.
  • Wide Software Compatibility: Supports a broad range of operating systems and applications, including DOS, Windows 3.1, and Windows 95.
  • Robust and Reliable: Known for its reliability and stability, making it suitable for industrial and embedded applications.

Additional Details:

The FC80486DX4WB100 typically comes in a PGA (Pin Grid Array) package and requires a 5V power supply. It is designed to be installed in a standard 486-compatible motherboard socket. This processor supports various memory configurations and can address up to 4GB of RAM. The write-back cache helps minimize wait states during memory access, further enhancing performance. This processor was a popular choice for users seeking a balance of performance and affordability in the mid-1990s. It's a 3.3V processor with a 16KB level 1 cache.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess