Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intel
Series MAX® 3000A
Package Tray
Part Status Obsolete
Number of I/O 34
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name EPM3064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 544-1973, EPM3064ALC44-4-ND, 968071, EPM3064ALC444
Quantity per package 130
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918445-EPM3064ALC44-4
Ultra Librarian 3D Model Ultra Librarian EPM3064ALC44-4 CAD Model

Description

The Intel EPM3064ALC44-4 is a MAX 3000A series Integrated Circuit (IC) that features 34 I/Os.

  • Family Name: EPM3064
  • I/Os: 34
  • Package: 44-LCC (J-Lead)
  • Mounting: Surface Mount
  • Operating Temperature Range: 0°C to 70°C (TA)
  • Part Status: Obsolete
  • Popularity: High
  • Quantity per Package: 130
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
ECAD model for XC95108-15PCG84C
Lattice Semiconductor Corporation
In-System Programmable High Density PLD
Lowest to $43.9190
ECAD model for ispLSI1024EA-100LT100
Lattice Semiconductor Corporation
In-System Programmable 3.3V SuperWIDE™ High Density PLD
Need more? Email Us
ECAD model for ISPLSI5512VA-70LB272
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.7440
ECAD model for EPM3032ALI44-10
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for LC4128ZC-75T100E
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
ECAD model for CY37192VP160-100AXC
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for M4A5-128/64-7VC
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Need more? Email Us
ECAD model for LC4256V-75TN144I
Lattice Semiconductor Corporation
High-Density Programmable Logic
Need more? Email Us
ECAD model for ISPLSI1016E80LT44I

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention