EN
  • EN
  • DE

EPM2210F256I4N

Part No EPM2210F256I4N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package FBGA
RoHS Compliant
Win Source Part Number 1225534-EPM2210F256I4N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM2210F256I4N CAD Model

Description

The Intel EPM2210F256I4N is a MAX II series Complex Programmable Logic Device (CPLD). It's designed for a wide range of applications requiring programmable logic, offering a balance of density, performance, and low power consumption. The MAX II family is known for its instant-on capability and non-volatile configuration.

Applications:

  • Power sequencing: Often used to control the power-up sequence of electronic systems.
  • Bus bridging: Implements bridging functions between different bus architectures.
  • Address decoding: Decodes memory addresses in embedded systems.
  • General-purpose logic: Can be configured to implement a variety of custom logic functions.
  • Interface control: Used to control various interfaces, such as SPI, I2C, and UART.

Features:

  • Logic Elements: Contains 2210 equivalent logic gates, providing ample resources for complex logic implementation.
  • I/O Pins: Features 256 I/O pins, allowing for flexible connectivity to external devices.
  • Internal Oscillator: Includes an internal oscillator, eliminating the need for an external clock source in some applications.
  • User Flash Memory: Incorporates user flash memory for storing configuration data and other application-specific data.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for easy updates and modifications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Instant-On Capability: Offers instant-on capability due to its non-volatile configuration memory.

Benefits:

  • Flexibility: Provides a high degree of flexibility, allowing designers to implement custom logic circuits.
  • Integration: Integrates multiple functions into a single device, reducing system complexity and cost.
  • Reduced Power Consumption: Its low power consumption extends battery life in portable applications.
  • Fast Prototyping: Enables rapid prototyping and development, shortening time-to-market.
  • Easy Configuration: Can be easily configured using Intel's Quartus Prime software.

Additional Details:

The EPM2210F256I4N is typically packaged in a FineLine BGA (FBGA) package. It operates over an industrial temperature range. Detailed specifications regarding voltage requirements, operating temperature ranges, and timing parameters can be found in the Intel MAX II CPLD documentation.

This CPLD is programmed using Intel's Quartus Prime software, which provides a comprehensive development environment for designing, simulating, and implementing logic designs. The software supports various hardware description languages (HDLs) such as VHDL and Verilog.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Fastrax
Lowest to $32.6415
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess