EN
  • EN
  • DE

EPF81188AGC232-3

Part No EPF81188AGC232-3
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Loadable PLD, CMOS, CPGA232
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 12000
Number of Logic Blocks (LABs) 1008
RoHS Compliant
Win Source Part Number 1057319-EPF81188AGC232-3
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF81188AGC232-3 CAD Model

Description

The Intel EPF81188AGC232-3 is a Field Programmable Gate Array (FPGA) belonging to the FLEX 8000 family. These FPGAs offer a versatile and programmable platform for implementing custom digital circuits. Designed for a wide range of applications, they are particularly useful in telecommunications, industrial control, and embedded systems.

Applications

  • Telecommunications equipment
  • Industrial automation systems
  • Embedded control systems
  • Networking devices
  • Medical imaging equipment
  • Motor Control
  • Robotics

Features

  • In-System Programmability (ISP): Facilitates easy design modifications and updates.
  • High Logic Density: Provides abundant resources for implementing complex logic functions.
  • Fast Propagation Delays: Ensures high-speed circuit operation.
  • Global Interconnect Architecture: Enables efficient signal routing throughout the device.
  • Flexible I/O Interface: Supports various interface standards for versatile connectivity.
  • Low Power Consumption: Optimized for energy-efficient operation in embedded applications.

Benefits

  • Rapid Prototyping: Accelerates the design and testing process.
  • Design Customization: Allows tailoring the device to specific application needs.
  • High Performance: Delivers fast and reliable operation.
  • Reduced Development Time: Shortens the time-to-market for new products.
  • Cost-Effective Solution: Provides a competitive solution for low-to-medium volume production runs.

Technical Specifications

The EPF81188AGC232-3 is packaged in a 232-pin PGA (Pin Grid Array). Key specifications typically include:

  • Logic Elements: 11,880
  • I/O Pins: Number varies by package, but typically high I/O count.
  • Operating Voltage: Usually 5V or 3.3V
  • Typical Operating Frequency: Dependent on application and design.

For detailed specifications, refer to the official Intel (Altera) datasheet for the EPF81188AGC232-3.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess